Amphenol Industrial Circular Conn, Plug, 7Pos, Cable; Product Range Amphenol Industrial MB06TA08-07SN(072)

Description
CIRCULAR CONN, PLUG, 7POS, CABLE; Product Range:Micro-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, PLUG, 7POS, CABLE; Product Range:Micro-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 7Pos, Cable; Product Range Amphenol Industrial - 52AC2551 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 7Pos, Cable; Product Range Amphenol Industrial
52AC2551
Circular Conn, Plug, 7Pos, Cable; Product Range Amphenol Industrial 52AC2551
CIRCULAR CONN, PLUG, 7POS, CABLE; Product Range:Micro-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 7POS, CABLE; Product Range:Micro-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52AC2551
Product Name Circular Conn, Plug, 7Pos, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 1115765 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details