Amphenol Sine Systems Cord Grip; Connector Shell Size Amphenol Sine/tuchel MA3CG-S3

Description
CORD GRIP; Connector Shell Size:-; Cable Diameter Max:15mm; Strain Relief Material:Zinc Alloy; Product Range:MotionGrade M23 Series; For Use With:Series A Connectors; Accessory Type:Cord Grip; Cable Diameter:15mm; Gland Colour:Grey RoHS Compliant: Yes
Description
CORD GRIP; Connector Shell Size:-; Cable Diameter Max:15mm; Strain Relief Material:Zinc Alloy; Product Range:MotionGrade M23 Series; For Use With:Series A Connectors; Accessory Type:Cord Grip; Cable Diameter:15mm; Gland Colour:Grey RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cord Grip; Connector Shell Size Amphenol Sine/tuchel - 14R7015 - Newark, An Avnet Company
Chicago, IL, United States
Cord Grip; Connector Shell Size Amphenol Sine/tuchel
14R7015
Cord Grip; Connector Shell Size Amphenol Sine/tuchel 14R7015
CORD GRIP; Connector Shell Size:-; Cable Diameter Max:15mm; Strain Relief Material:Zinc Alloy; Product Range:MotionGrade M23 Series; For Use With:Series A Connectors; Accessory Type:Cord Grip; Cable Diameter:15mm; Gland Colour:Grey RoHS Compliant: Yes

CORD GRIP; Connector Shell Size:-; Cable Diameter Max:15mm; Strain Relief Material:Zinc Alloy; Product Range:MotionGrade M23 Series; For Use With:Series A Connectors; Accessory Type:Cord Grip; Cable Diameter:15mm; Gland Colour:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 14R7015
Product Name Cord Grip; Connector Shell Size Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Straight; 3.5 to 10 mm; PG; PG11; 8 mm; 18.6 mm; Polyamide 6; Neoprene - 70075256 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.732 inch (18.6 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820750 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.276 to 0.472 inch (7 to 12 mm)
View Details