Amphenol Sine Systems Circular Connector Housings MA1JAE1200

Description
12 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
Request a Quote Datasheet
Description
12 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-1074-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-1074-ND
Circular Connector Housings 889-1074-ND
12 Position Circular Connector Receptacle Housing Free Hanging (In-Line)

12 Position Circular Connector Receptacle Housing Free Hanging (In-Line)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
320-MA1JAE1200
Electronic Connector 320-MA1JAE1200
Circular Metric Connectors M23 A-Series 12 Pos. St Extension E Type Product overview: MA1JAE1200 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-MA1JAE1200 can be used for catalog matching and distributor lookup.

Circular Metric Connectors M23 A-Series 12 Pos. St Extension E Type Product overview: MA1JAE1200 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-MA1JAE1200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Industrial Circular Connectors - 6964326 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
6964326
Industrial Circular Connectors 6964326
Amphenol Industrial MA1JAE1200

Amphenol Industrial MA1JAE1200

Supplier's Site
Circular Connector, Extension, 12 Position, Free Hanging; Product Range Amphenol Sine/tuchel - 14R7001 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Extension, 12 Position, Free Hanging; Product Range Amphenol Sine/tuchel
14R7001
Circular Connector, Extension, 12 Position, Free Hanging; Product Range Amphenol Sine/tuchel 14R7001
CIRCULAR CONNECTOR, EXTENSION, 12 POSITION, FREE HANGING; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Female; No. of Positions:12 Positions; Sensor Contact Type:Pin, Socket RoHS Compliant: Yes

CIRCULAR CONNECTOR, EXTENSION, 12 POSITION, FREE HANGING; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Female; No. of Positions:12 Positions; Sensor Contact Type:Pin, Socket RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-1074-ND 320-MA1JAE1200 6964326 14R7001
Product Name Circular Connector Housings Electronic Connector Industrial Circular Connectors Circular Connector, Extension, 12 Position, Free Hanging; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount
Voltage Rating 160 volts 160 volts
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data