Amphenol Corporation Straight Connector Backshell W/ Band Lock; Connector Shell Size Amphenol Pcd M85049/88-17W03

Description
STRAIGHT CONNECTOR BACKSHELL W/ BAND LOCK; Connector Shell Size:17; Cable Diameter Max:16.26mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors - Non-Environmental RoHS Compliant: No
Datasheet
Description
STRAIGHT CONNECTOR BACKSHELL W/ BAND LOCK; Connector Shell Size:17; Cable Diameter Max:16.26mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors - Non-Environmental RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Connector Backshell W/ Band Lock; Connector Shell Size Amphenol Pcd - 04P7167 - Newark, An Avnet Company
Chicago, IL, United States
Straight Connector Backshell W/ Band Lock; Connector Shell Size Amphenol Pcd
04P7167
Straight Connector Backshell W/ Band Lock; Connector Shell Size Amphenol Pcd 04P7167
STRAIGHT CONNECTOR BACKSHELL W/ BAND LOCK; Connector Shell Size:17; Cable Diameter Max:16.26mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors - Non-Environmental RoHS Compliant: No

STRAIGHT CONNECTOR BACKSHELL W/ BAND LOCK; Connector Shell Size:17; Cable Diameter Max:16.26mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors - Non-Environmental RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 04P7167
Product Name Straight Connector Backshell W/ Band Lock; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Gland, Cable; Metric; M 63 x 1.5; 70 mm; 68 mm; 63 mm; Polyamide 6; Neoprene - 70074573 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 2.480 inch (63 mm)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824840 - Interpower
Specs
Material Brass
Color Silver
Diameter 1.457 to 1.732 inch (37 to 44 mm)
View Details
Connector Strain Relief - 5088450-3 - TE Connectivity
Specs
Material PVC
Length 0.6398 inch (16.25 mm)
Operating Temperature -65 to 105 C (-85 to 221 F)
View Details