Amphenol Corporation Backshell, Size 9, 19.05Mm; Connector Shell Size Amphenol Pcd M85049/69-9N

Description
BACKSHELL, SIZE 9, 19.05MM; Connector Shell Size:9; Cable Diameter Max:19.05mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:MIL-DTL-38999 Series III, IV Connectors RoHS Compliant: Yes
Description
BACKSHELL, SIZE 9, 19.05MM; Connector Shell Size:9; Cable Diameter Max:19.05mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:MIL-DTL-38999 Series III, IV Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Backshell, Size 9, 19.05Mm; Connector Shell Size Amphenol Pcd - 07P3986 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, Size 9, 19.05Mm; Connector Shell Size Amphenol Pcd
07P3986
Backshell, Size 9, 19.05Mm; Connector Shell Size Amphenol Pcd 07P3986
BACKSHELL, SIZE 9, 19.05MM; Connector Shell Size:9; Cable Diameter Max:19.05mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:MIL-DTL-38999 Series III, IV Connectors RoHS Compliant: Yes

BACKSHELL, SIZE 9, 19.05MM; Connector Shell Size:9; Cable Diameter Max:19.05mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:MIL-DTL-38999 Series III, IV Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 07P3986
Product Name Backshell, Size 9, 19.05Mm; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Gland, Cable; Metric; M 63 x 1.5; 70 mm; 68 mm; 63 mm; Polyamide 6; Neoprene - 70074554 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 2.480 inch (63 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824290 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.984 to 1.220 inch (25 to 31 mm)
View Details
Connector Strain Relief - 1-2308350-7 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details