Amphenol Corporation Backshell, Size 25, 44.45Mm; Connector Shell Size Amphenol Pcd M85049/69-25A

Description
BACKSHELL, SIZE 25, 44.45MM; Connector Shell Size:25; Cable Diameter Max:44.45mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:MIL-DTL-38999 Series III, IV Connectors RoHS Compliant: Yes
Description
BACKSHELL, SIZE 25, 44.45MM; Connector Shell Size:25; Cable Diameter Max:44.45mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:MIL-DTL-38999 Series III, IV Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Backshell, Size 25, 44.45Mm; Connector Shell Size Amphenol Pcd - 04P6734 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, Size 25, 44.45Mm; Connector Shell Size Amphenol Pcd
04P6734
Backshell, Size 25, 44.45Mm; Connector Shell Size Amphenol Pcd 04P6734
BACKSHELL, SIZE 25, 44.45MM; Connector Shell Size:25; Cable Diameter Max:44.45mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:MIL-DTL-38999 Series III, IV Connectors RoHS Compliant: Yes

BACKSHELL, SIZE 25, 44.45MM; Connector Shell Size:25; Cable Diameter Max:44.45mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:MIL-DTL-38999 Series III, IV Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 04P6734
Product Name Backshell, Size 25, 44.45Mm; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

90º Liquid Tight Strain Relief Snap Elbow - 85822350 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.276 to 0.472 inch (7 to 12 mm)
View Details
Gland, Cable; Metric; M 12 x 1.5; 15 mm; 32 mm; 12 mm; Polyamide 6; Neoprene - 70074538 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.472 inch (12 mm)
View Details
Connector Strain Relief - 5748677-2 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details