Amphenol Corporation Circular Strain Relief, Size 48 Aluminium; Connector Shell Size Amphenol Pcd M85049/52S48N

Description
CIRCULAR STRAIN RELIEF, SIZE 48 ALUMINIUM; Connector Shell Size:48; Cable Diameter Max:47.63mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes
Datasheet
Description
CIRCULAR STRAIN RELIEF, SIZE 48 ALUMINIUM; Connector Shell Size:48; Cable Diameter Max:47.63mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 48 Aluminium; Connector Shell Size Amphenol Pcd - 03P3361 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 48 Aluminium; Connector Shell Size Amphenol Pcd
03P3361
Circular Strain Relief, Size 48 Aluminium; Connector Shell Size Amphenol Pcd 03P3361
CIRCULAR STRAIN RELIEF, SIZE 48 ALUMINIUM; Connector Shell Size:48; Cable Diameter Max:47.63mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes

CIRCULAR STRAIN RELIEF, SIZE 48 ALUMINIUM; Connector Shell Size:48; Cable Diameter Max:47.63mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 03P3361
Product Name Circular Strain Relief, Size 48 Aluminium; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1534807-1 - TE Connectivity
Specs
Material Zinc
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824040 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
Cord Grip; 5 to 12 mm; NPT; 1/2 in.; 14mm; 21.2 mm; Polyamide 6; Neoprene - 70075271 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.835 inch (21.2 mm)
View Details