Amphenol Corporation Circular Strain Relief, Size 40 Aluminium; Connector Shell Size Amphenol Pcd M85049/52S40W

Description
CIRCULAR STRAIN RELIEF, SIZE 40 ALUMINIUM; Connector Shell Size:40; Cable Diameter Max:38.1mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-83723 Series II; For Use With:Shell Size 40 Connectors RoHS Compliant: No
Datasheet
Description
CIRCULAR STRAIN RELIEF, SIZE 40 ALUMINIUM; Connector Shell Size:40; Cable Diameter Max:38.1mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-83723 Series II; For Use With:Shell Size 40 Connectors RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 40 Aluminium; Connector Shell Size Amphenol Pcd - 03P3356 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 40 Aluminium; Connector Shell Size Amphenol Pcd
03P3356
Circular Strain Relief, Size 40 Aluminium; Connector Shell Size Amphenol Pcd 03P3356
CIRCULAR STRAIN RELIEF, SIZE 40 ALUMINIUM; Connector Shell Size:40; Cable Diameter Max:38.1mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-83723 Series II; For Use With:Shell Size 40 Connectors RoHS Compliant: No

CIRCULAR STRAIN RELIEF, SIZE 40 ALUMINIUM; Connector Shell Size:40; Cable Diameter Max:38.1mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-83723 Series II; For Use With:Shell Size 40 Connectors RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 03P3356
Product Name Circular Strain Relief, Size 40 Aluminium; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 201224-7 - TE Connectivity
Specs
Material Stainless Steel
Length 2.28 inch (57.94 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820620 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.079 to 0.236 inch (2 to 6 mm)
View Details
Normal Profile Conduit POLYFLEX® - 1200070 - Altech Corp.
Specs
Material Polyamide 6
Diameter 0.264 inch (6.7 mm)
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
2 suppliers