Amphenol Corporation Circular Strain Relief, Size 36 Aluminium; Connector Shell Size Amphenol Pcd M85049/52S36W

Description
CIRCULAR STRAIN RELIEF, SIZE 36 ALUMINIUM; Connector Shell Size:36; Cable Diameter Max:34.93mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-83723 Series II; For Use With:Shell Size 36 Connectors RoHS Compliant: No
Datasheet
Description
CIRCULAR STRAIN RELIEF, SIZE 36 ALUMINIUM; Connector Shell Size:36; Cable Diameter Max:34.93mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-83723 Series II; For Use With:Shell Size 36 Connectors RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 36 Aluminium; Connector Shell Size Amphenol Pcd - 03P3353 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 36 Aluminium; Connector Shell Size Amphenol Pcd
03P3353
Circular Strain Relief, Size 36 Aluminium; Connector Shell Size Amphenol Pcd 03P3353
CIRCULAR STRAIN RELIEF, SIZE 36 ALUMINIUM; Connector Shell Size:36; Cable Diameter Max:34.93mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-83723 Series II; For Use With:Shell Size 36 Connectors RoHS Compliant: No

CIRCULAR STRAIN RELIEF, SIZE 36 ALUMINIUM; Connector Shell Size:36; Cable Diameter Max:34.93mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-83723 Series II; For Use With:Shell Size 36 Connectors RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 03P3353
Product Name Circular Strain Relief, Size 36 Aluminium; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; 3-9 mm; Polyamide 6; Neoprene; Black; PG 13.5; 39 mm; 24 mm; IP68 - 70074432 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 3.000 to 0.354 inch (76.2 to 9 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825340 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 2.34 inch (59.4 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 2-2308348-6 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details