Amphenol Corporation Circular Strain Relief, Size 36 Aluminium; Connector Shell Size Amphenol Pcd M85049/52S36A

Description
CIRCULAR STRAIN RELIEF, SIZE 36 ALUMINIUM; Connector Shell Size:36; Cable Diameter Max:34.93mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes
Datasheet
Description
CIRCULAR STRAIN RELIEF, SIZE 36 ALUMINIUM; Connector Shell Size:36; Cable Diameter Max:34.93mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 36 Aluminium; Connector Shell Size Amphenol Pcd - 03P3351 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 36 Aluminium; Connector Shell Size Amphenol Pcd
03P3351
Circular Strain Relief, Size 36 Aluminium; Connector Shell Size Amphenol Pcd 03P3351
CIRCULAR STRAIN RELIEF, SIZE 36 ALUMINIUM; Connector Shell Size:36; Cable Diameter Max:34.93mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes

CIRCULAR STRAIN RELIEF, SIZE 36 ALUMINIUM; Connector Shell Size:36; Cable Diameter Max:34.93mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 03P3351
Product Name Circular Strain Relief, Size 36 Aluminium; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5745854-5 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Strain Relief Liquid Tight Flex - 85820320 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.079 to 0.236 inch (2 to 6 mm)
View Details
Gland, Cable; Polyamide 6; PG 16; 7 to 14 mm; 22.5 mm; 43 mm; Neoprene; Black - 70074435 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.886 inch (22.5 mm)
View Details