Amphenol Corporation Circular Strain Relief, Size 32 Aluminium; Connector Shell Size Amphenol Pcd M85049/52S32A

Description
CIRCULAR STRAIN RELIEF, SIZE 32 ALUMINIUM; Connector Shell Size:32; Cable Diameter Max:31.75mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes
Datasheet
Description
CIRCULAR STRAIN RELIEF, SIZE 32 ALUMINIUM; Connector Shell Size:32; Cable Diameter Max:31.75mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 32 Aluminium; Connector Shell Size Amphenol Pcd - 03P3348 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 32 Aluminium; Connector Shell Size Amphenol Pcd
03P3348
Circular Strain Relief, Size 32 Aluminium; Connector Shell Size Amphenol Pcd 03P3348
CIRCULAR STRAIN RELIEF, SIZE 32 ALUMINIUM; Connector Shell Size:32; Cable Diameter Max:31.75mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes

CIRCULAR STRAIN RELIEF, SIZE 32 ALUMINIUM; Connector Shell Size:32; Cable Diameter Max:31.75mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 03P3348
Product Name Circular Strain Relief, Size 32 Aluminium; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 4-745130-0 - TE Connectivity
Specs
Material Copper Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Multi Cable Liquid Tight Strain Relief - 85826230 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.92 inch (48.7 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Gland, Straight; 5 to 12 mm; PG; PG13.5; 9 mm; 20.4 mm; Polyamide 6; Neoprene - 70074408 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.803 inch (20.4 mm)
View Details