Amphenol Corporation Circular Strain Relief, Size 28 Aluminium; Connector Shell Size Amphenol Pcd M85049/52S28A

Description
CIRCULAR STRAIN RELIEF, SIZE 28 ALUMINIUM; Connector Shell Size:28; Cable Diameter Max:30.15mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes
Datasheet
Description
CIRCULAR STRAIN RELIEF, SIZE 28 ALUMINIUM; Connector Shell Size:28; Cable Diameter Max:30.15mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 28 Aluminium; Connector Shell Size Amphenol Pcd - 03P3345 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 28 Aluminium; Connector Shell Size Amphenol Pcd
03P3345
Circular Strain Relief, Size 28 Aluminium; Connector Shell Size Amphenol Pcd 03P3345
CIRCULAR STRAIN RELIEF, SIZE 28 ALUMINIUM; Connector Shell Size:28; Cable Diameter Max:30.15mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes

CIRCULAR STRAIN RELIEF, SIZE 28 ALUMINIUM; Connector Shell Size:28; Cable Diameter Max:30.15mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 03P3345
Product Name Circular Strain Relief, Size 28 Aluminium; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

90º Liquid Tight Strain Relief Snap Elbow - 85822060 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details
Gland, Cable; PG; 7; 14 mm; 32 mm; 12.5mm; Brass; Neoprene; Nickel - 70074590 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 12.500 inch (317 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Connector Strain Relief - 5745122-2 - TE Connectivity
Specs
Material Polyamide / Nylon®; Nylon
View Details