TE Connectivity Strain Relief, 40Way, Thermoplastic; Accessory Type Amp Te Connectivity 499252-1.

Description
STRAIN RELIEF, 40WAY, THERMOPLASTIC; ACCESSORY TYPE:STRAIN RELIEF; FOR USE WITH:NOVO RECEPTACLES, ECONOLATCH RECEPTACLES; NO. OF POSITIONS:40POSITION S; STRAIN RELIEF MATERIAL:THERMOPLAST IC; NO. OF CONTACTS:40CONTACTS ROHS COMPLIANT: YES
Datasheet
Description
STRAIN RELIEF, 40WAY, THERMOPLASTIC; ACCESSORY TYPE:STRAIN RELIEF; FOR USE WITH:NOVO RECEPTACLES, ECONOLATCH RECEPTACLES; NO. OF POSITIONS:40POSITION S; STRAIN RELIEF MATERIAL:THERMOPLAST IC; NO. OF CONTACTS:40CONTACTS ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 40Way, Thermoplastic; Accessory Type Amp Te Connectivity - 28AC9710 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 40Way, Thermoplastic; Accessory Type Amp Te Connectivity
28AC9710
Strain Relief, 40Way, Thermoplastic; Accessory Type Amp Te Connectivity 28AC9710
STRAIN RELIEF, 40WAY, THERMOPLASTIC; ACCESSORY TYPE:STRAIN RELIEF; FOR USE WITH:NOVO RECEPTACLES, ECONOLATCH RECEPTACLES; NO. OF POSITIONS:40POSITION S; STRAIN RELIEF MATERIAL:THERMOPLAST IC; NO. OF CONTACTS:40CONTACTS ROHS COMPLIANT: YES

STRAIN RELIEF, 40WAY, THERMOPLASTIC; ACCESSORY TYPE:STRAIN RELIEF; FOR USE WITH:NOVO RECEPTACLES, ECONOLATCH RECEPTACLES; NO. OF POSITIONS:40POSITIONS; STRAIN RELIEF MATERIAL:THERMOPLASTIC; NO. OF CONTACTS:40CONTACTS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 28AC9710
Product Name Strain Relief, 40Way, Thermoplastic; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; PG; 13 mm; 22 mm; 39 mm; 20.4 mm; Brass; Neoprene; Nickel - 70074388 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 20.400 inch (518 mm)
View Details
Connector Strain Relief - 1-2308349-5 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820510 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.118 to 0.256 inch (3 to 6.5 mm)
View Details