Amphenol Corporation Circular Strain Relief, Size 24 Aluminium; Connector Shell Size Amphenol Pcd M85049/52S24A

Description
CIRCULAR STRAIN RELIEF, SIZE 24 ALUMINIUM; Connector Shell Size:24; Cable Diameter Max:27.46mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes
Datasheet
Description
CIRCULAR STRAIN RELIEF, SIZE 24 ALUMINIUM; Connector Shell Size:24; Cable Diameter Max:27.46mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 24 Aluminium; Connector Shell Size Amphenol Pcd - 03P3342 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 24 Aluminium; Connector Shell Size Amphenol Pcd
03P3342
Circular Strain Relief, Size 24 Aluminium; Connector Shell Size Amphenol Pcd 03P3342
CIRCULAR STRAIN RELIEF, SIZE 24 ALUMINIUM; Connector Shell Size:24; Cable Diameter Max:27.46mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes

CIRCULAR STRAIN RELIEF, SIZE 24 ALUMINIUM; Connector Shell Size:24; Cable Diameter Max:27.46mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03P3342
Product Name Circular Strain Relief, Size 24 Aluminium; Connector Shell Size Amphenol Pcd
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data