Amphenol Corporation Circular Strain Relief, Size 14 Aluminium; Connector Shell Size Amphenol Pcd M85049/52S14A

Description
CIRCULAR STRAIN RELIEF, SIZE 14 ALUMINIUM; Connector Shell Size:14; Cable Diameter Max:12.09mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes
Datasheet
Description
CIRCULAR STRAIN RELIEF, SIZE 14 ALUMINIUM; Connector Shell Size:14; Cable Diameter Max:12.09mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 14 Aluminium; Connector Shell Size Amphenol Pcd - 03P3327 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 14 Aluminium; Connector Shell Size Amphenol Pcd
03P3327
Circular Strain Relief, Size 14 Aluminium; Connector Shell Size Amphenol Pcd 03P3327
CIRCULAR STRAIN RELIEF, SIZE 14 ALUMINIUM; Connector Shell Size:14; Cable Diameter Max:12.09mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes

CIRCULAR STRAIN RELIEF, SIZE 14 ALUMINIUM; Connector Shell Size:14; Cable Diameter Max:12.09mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 03P3327
Product Name Circular Strain Relief, Size 14 Aluminium; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; PG; 36; 50 mm; 65 mm; 47 mm; Brass; Neoprene; Nickel - 70074598 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 47.000 inch (1194 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825230 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.12 inch (28.4 mm)
View Details