Amphenol Corporation Circular Strain Relief, Size 12 Aluminium; Connector Shell Size Amphenol Pcd M85049/52S12A

Description
CIRCULAR STRAIN RELIEF, SIZE 12 ALUMINIUM; Connector Shell Size:12; Cable Diameter Max:10.57mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes
Datasheet
Description
CIRCULAR STRAIN RELIEF, SIZE 12 ALUMINIUM; Connector Shell Size:12; Cable Diameter Max:10.57mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 12 Aluminium; Connector Shell Size Amphenol Pcd - 03P3324 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 12 Aluminium; Connector Shell Size Amphenol Pcd
03P3324
Circular Strain Relief, Size 12 Aluminium; Connector Shell Size Amphenol Pcd 03P3324
CIRCULAR STRAIN RELIEF, SIZE 12 ALUMINIUM; Connector Shell Size:12; Cable Diameter Max:10.57mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes

CIRCULAR STRAIN RELIEF, SIZE 12 ALUMINIUM; Connector Shell Size:12; Cable Diameter Max:10.57mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 03P3324
Product Name Circular Strain Relief, Size 12 Aluminium; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1-2308350-6 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822130 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.197 to 0.394 inch (5 to 10 mm)
View Details
Cord Grip; 3 to 9 mm; NPT; 1/2 in.; 14 mm; 21.2 mm; Polyamide 6; Neoprene - 70074445 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.835 inch (21.2 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details