Amphenol Corporation Circular Strain Relief, Size 10 Aluminium; Connector Shell Size Amphenol Pcd M85049/52S10N.

Description
CIRCULAR STRAIN RELIEF, SIZE 10 ALUMINIUM; Connector Shell Size:10; Cable Diameter Max:7.26mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: No
Datasheet
Description
CIRCULAR STRAIN RELIEF, SIZE 10 ALUMINIUM; Connector Shell Size:10; Cable Diameter Max:7.26mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 10 Aluminium; Connector Shell Size Amphenol Pcd - 29AC8670 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 10 Aluminium; Connector Shell Size Amphenol Pcd
29AC8670
Circular Strain Relief, Size 10 Aluminium; Connector Shell Size Amphenol Pcd 29AC8670
CIRCULAR STRAIN RELIEF, SIZE 10 ALUMINIUM; Connector Shell Size:10; Cable Diameter Max:7.26mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: No

CIRCULAR STRAIN RELIEF, SIZE 10 ALUMINIUM; Connector Shell Size:10; Cable Diameter Max:7.26mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 29AC8670
Product Name Circular Strain Relief, Size 10 Aluminium; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; NPT; 3/8 in.; 18 in.; 38 mm; 17.1 mm; Brass; Neoprene; Nickel - 70074604 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 17.100 inch (434 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Connector Strain Relief - 207387-1 - TE Connectivity
Specs
Material Thermoplastic
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822540 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details