26482 SII/83723 SIII/5015 BACKSHELL STRAIN RELIEF
26482S2 C/C STRT CAD OD
Olive Connector Cable Clamp 1 7/16-18 UNEF 24
CIRCULAR STRAIN RELIEF, SIZE 24 ALUMINIUM; Connector Shell Size:24; Cable Diameter Max:27.46mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-83723 Series II; For Use With:Shell Size 24 Connectors RoHS Compliant: No
Strain Relief Strt OD Cad Sz24
| Heilind Electronics, Inc. | PEI-Genesis | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | CDM Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M85049/52-1-24W | Amphenol PCD M85049/52-1-24W | M85049/52-1-24W | APC1374-ND | 03P3389 | M85049/52-1-24W |
| Product Name | Connectors Mil-Qualified, Backshells | Connector Backshell | Backshells and Cable Clamps | Circular Strain Relief, Size 24 Aluminium; Connector Shell Size Amphenol Pcd | Connectors; Circular; Backshells | |
| Geometry | Straight; 180° |