Amphenol Corporation Circular Strain Relief, Size 14 Aluminium; Connector Shell Size Amphenol Pcd M85049/51S14N

Description
CIRCULAR STRAIN RELIEF, SIZE 14 ALUMINIUM; Connector Shell Size:14; Cable Diameter Max:12.09mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes
Datasheet
Description
CIRCULAR STRAIN RELIEF, SIZE 14 ALUMINIUM; Connector Shell Size:14; Cable Diameter Max:12.09mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 14 Aluminium; Connector Shell Size Amphenol Pcd - 03P3262 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 14 Aluminium; Connector Shell Size Amphenol Pcd
03P3262
Circular Strain Relief, Size 14 Aluminium; Connector Shell Size Amphenol Pcd 03P3262
CIRCULAR STRAIN RELIEF, SIZE 14 ALUMINIUM; Connector Shell Size:14; Cable Diameter Max:12.09mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes

CIRCULAR STRAIN RELIEF, SIZE 14 ALUMINIUM; Connector Shell Size:14; Cable Diameter Max:12.09mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 03P3262
Product Name Circular Strain Relief, Size 14 Aluminium; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Connector Strain Relief - 1604121-4 - TE Connectivity
Specs
Material Copper
Length 1 inch (25.4 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822260 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.354 to 0.630 inch (9 to 16 mm)
View Details
Gland, Cable; Polyamide 6; PG 29; 11 to21 mm; 37 mm; 53 mm; Neoprene; Black - 70074436 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 1.457 inch (37 mm)
View Details