Amphenol Corporation Cable Clamp, Size 18/19, Aluminium Alloy; Connector Shell Size Amphenol Pcd M85049/49-2S18W

Description
CABLE CLAMP, SIZE 18/19, ALUMINIUM ALLOY; Connector Shell Size:18 / 19; Cable Diameter Max:16.1mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:MIL-DTL-38999 Series I & II Circular Connectors RoHS Compliant: No
Description
CABLE CLAMP, SIZE 18/19, ALUMINIUM ALLOY; Connector Shell Size:18 / 19; Cable Diameter Max:16.1mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:MIL-DTL-38999 Series I & II Circular Connectors RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Size 18/19, Aluminium Alloy; Connector Shell Size Amphenol Pcd - 04P6319 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 18/19, Aluminium Alloy; Connector Shell Size Amphenol Pcd
04P6319
Cable Clamp, Size 18/19, Aluminium Alloy; Connector Shell Size Amphenol Pcd 04P6319
CABLE CLAMP, SIZE 18/19, ALUMINIUM ALLOY; Connector Shell Size:18 / 19; Cable Diameter Max:16.1mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:MIL-DTL-38999 Series I & II Circular Connectors RoHS Compliant: No

CABLE CLAMP, SIZE 18/19, ALUMINIUM ALLOY; Connector Shell Size:18 / 19; Cable Diameter Max:16.1mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:MIL-DTL-38999 Series I & II Circular Connectors RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 04P6319
Product Name Cable Clamp, Size 18/19, Aluminium Alloy; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; Brass; 10 to 14.5 mm Diameter, Cord Range; PG; PG 16; 6.5 mm - 70074631 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 0.886 inch (22.5 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Metric Liquid Tight Strain Relief Nickel-Plated Dome - 85824920 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.157 to 0.236 inch (4 to 6 mm)
View Details