Amphenol Corporation Cable Clamp, Size 16/17, Aluminium Alloy; Connector Shell Size Amphenol Pcd M85049/49-2S16N

Description
CABLE CLAMP, SIZE 16/17, ALUMINIUM ALLOY; Connector Shell Size:16 / 17; Cable Diameter Max:15.6mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:MIL-DTL-38999 Series I & II Circular Connectors RoHS Compliant: Yes
Description
CABLE CLAMP, SIZE 16/17, ALUMINIUM ALLOY; Connector Shell Size:16 / 17; Cable Diameter Max:15.6mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:MIL-DTL-38999 Series I & II Circular Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Size 16/17, Aluminium Alloy; Connector Shell Size Amphenol Pcd - 07P3710 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 16/17, Aluminium Alloy; Connector Shell Size Amphenol Pcd
07P3710
Cable Clamp, Size 16/17, Aluminium Alloy; Connector Shell Size Amphenol Pcd 07P3710
CABLE CLAMP, SIZE 16/17, ALUMINIUM ALLOY; Connector Shell Size:16 / 17; Cable Diameter Max:15.6mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:MIL-DTL-38999 Series I & II Circular Connectors RoHS Compliant: Yes

CABLE CLAMP, SIZE 16/17, ALUMINIUM ALLOY; Connector Shell Size:16 / 17; Cable Diameter Max:15.6mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:MIL-DTL-38999 Series I & II Circular Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 07P3710
Product Name Cable Clamp, Size 16/17, Aluminium Alloy; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Polyamide 6; 7 to 14 mm Diameter, Cord Range; Metric; M 25 x 1.5 - 70074564 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.276 to 0.551 inch (7 to 14 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Connector Strain Relief - 1393738-3 - TE Connectivity
Specs
Material Thermoplastic
View Details
Liquid Tight Strain Relief with Dome Nut - 85820510 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.118 to 0.256 inch (3 to 6.5 mm)
View Details