Amphenol Corporation Cable Clamp, Size 12/13, Aluminium Alloy; Connector Shell Size Amphenol Pcd M85049/49-2S12N

Description
CABLE CLAMP, SIZE 12/13, ALUMINIUM ALLOY; Connector Shell Size:12 / 13; Cable Diameter Max:8.33mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:MIL-DTL-38999 Series I & II Circular Connectors RoHS Compliant: Yes
Description
CABLE CLAMP, SIZE 12/13, ALUMINIUM ALLOY; Connector Shell Size:12 / 13; Cable Diameter Max:8.33mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:MIL-DTL-38999 Series I & II Circular Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Size 12/13, Aluminium Alloy; Connector Shell Size Amphenol Pcd - 07P3708 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 12/13, Aluminium Alloy; Connector Shell Size Amphenol Pcd
07P3708
Cable Clamp, Size 12/13, Aluminium Alloy; Connector Shell Size Amphenol Pcd 07P3708
CABLE CLAMP, SIZE 12/13, ALUMINIUM ALLOY; Connector Shell Size:12 / 13; Cable Diameter Max:8.33mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:MIL-DTL-38999 Series I & II Circular Connectors RoHS Compliant: Yes

CABLE CLAMP, SIZE 12/13, ALUMINIUM ALLOY; Connector Shell Size:12 / 13; Cable Diameter Max:8.33mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:MIL-DTL-38999 Series I & II Circular Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 07P3708
Product Name Cable Clamp, Size 12/13, Aluminium Alloy; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; NPT; 3/4 in.; 28 in.; 48 mm; 26.7 mm; Brass; Neoprene; Nickel - 70074608 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 26.700 inch (678 mm)
View Details
Connector Strain Relief - 5745174-5 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826050 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8307 inch (21.1 mm)
View Details