38999 SI/II Backshell Strain Relief
Circular MIL Spec Strain Reliefs & Adapters BACKSHELL SR ST NIC SIZE 08 Product overview: M85049/49-2-8N from Amphenol Pcd is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-M85049/49-2-8N can be used for catalog matching and distributor lookup.
38999S1 C/C STRT 8/9 NI
CIRCULAR STRAIN RELIEF, SIZE 8, ALUMINIUM; Connector Shell Size:8; Cable Diameter Max:5.18mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series I & II; For Use With:Circular Connectors - Nickel RoHS Compliant: Yes
38999S1 C/C STRT 8/9 NI ROHS COMPLIANT: YES
| Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | PEI-Genesis | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M85049/49-2-8N | 378-M85049/49-2-8N | Amphenol PCD M85049/49-2-8N | 07P3724 | 96W5408 |
| Product Name | Connectors Mil-Qualified, Backshells | Electronic Connector | Circular Strain Relief, Size 8, Aluminium; Connector Shell Size Amphenol Pcd | 38999S1 C/c Strt 8/9 Ni Rohs Compliant Amphenol Pcd | |
| Connector Type | Circular / Cylindrical Connectors |