Amphenol Corporation Strain Relief, Size 27/18, Aluminium; Connector Shell Size Amphenol Pcd M85049/49-2-18W

Description
STRAIN RELIEF, SIZE 27/18, ALUMINIUM; Connector Shell Size:27 / 18; Cable Diameter Max:17.93mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series I & II; For Use With:Circular Connectors - Olive Drab Cadmium RoHS Compliant: No
Datasheet
Description
STRAIN RELIEF, SIZE 27/18, ALUMINIUM; Connector Shell Size:27 / 18; Cable Diameter Max:17.93mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series I & II; For Use With:Circular Connectors - Olive Drab Cadmium RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, Size 27/18, Aluminium; Connector Shell Size Amphenol Pcd - 04P6337 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Size 27/18, Aluminium; Connector Shell Size Amphenol Pcd
04P6337
Strain Relief, Size 27/18, Aluminium; Connector Shell Size Amphenol Pcd 04P6337
STRAIN RELIEF, SIZE 27/18, ALUMINIUM; Connector Shell Size:27 / 18; Cable Diameter Max:17.93mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series I & II; For Use With:Circular Connectors - Olive Drab Cadmium RoHS Compliant: No

STRAIN RELIEF, SIZE 27/18, ALUMINIUM; Connector Shell Size:27 / 18; Cable Diameter Max:17.93mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series I & II; For Use With:Circular Connectors - Olive Drab Cadmium RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 04P6337
Product Name Strain Relief, Size 27/18, Aluminium; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 213904-4 - TE Connectivity
Specs
Material Polyamide / Nylon®; Nylon
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820780 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.787 to 1.024 inch (20 to 26 mm)
View Details
Gland, Cable; Metric; M 20 x 1.5; 27 mm; 43 mm; 20 mm; Polyamide 6; Neoprene - 70074542 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.787 inch (20 mm)
View Details