Amphenol Corporation Strain Relief, Size 7/12, Aluminium; Connector Shell Size Amphenol Pcd M85049/49-2-12N.

Description
STRAIN RELIEF, SIZE 7/12, ALUMINIUM; Connector Shell Size:7 / 12; Cable Diameter Max:10.57mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series I & II; For Use With:Circular Connectors - Nickel RoHS Compliant: No
Datasheet
Description
STRAIN RELIEF, SIZE 7/12, ALUMINIUM; Connector Shell Size:7 / 12; Cable Diameter Max:10.57mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series I & II; For Use With:Circular Connectors - Nickel RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, Size 7/12, Aluminium; Connector Shell Size Amphenol Pcd - 29AC8656 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Size 7/12, Aluminium; Connector Shell Size Amphenol Pcd
29AC8656
Strain Relief, Size 7/12, Aluminium; Connector Shell Size Amphenol Pcd 29AC8656
STRAIN RELIEF, SIZE 7/12, ALUMINIUM; Connector Shell Size:7 / 12; Cable Diameter Max:10.57mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series I & II; For Use With:Circular Connectors - Nickel RoHS Compliant: No

STRAIN RELIEF, SIZE 7/12, ALUMINIUM; Connector Shell Size:7 / 12; Cable Diameter Max:10.57mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series I & II; For Use With:Circular Connectors - Nickel RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 29AC8656
Product Name Strain Relief, Size 7/12, Aluminium; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Strain Relief Liquid Tight Flex - 85820240 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.197 to 0.354 inch (5 to 9 mm)
View Details
Gland, Cable; PG; 7; 14 mm; 32 mm; 12.5mm; Brass; Neoprene; Nickel - 70074590 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 12.500 inch (317 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Connector Strain Relief - 213902-2 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details