Amphenol Corporation D-Sub Backshell, 180Deg, Dc, Steel; Product Range Amphenol Pcd M85049/48-2-4F

Description
D-SUB BACKSHELL, 180DEG, DC, STEEL; Product Range:MIL-DTL-M85049 Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Steel Body RoHS Compliant: Yes
Description
D-SUB BACKSHELL, 180DEG, DC, STEEL; Product Range:MIL-DTL-M85049 Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Steel Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D-Sub Backshell, 180Deg, Dc, Steel; Product Range Amphenol Pcd - 90AH0627 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Backshell, 180Deg, Dc, Steel; Product Range Amphenol Pcd
90AH0627
D-Sub Backshell, 180Deg, Dc, Steel; Product Range Amphenol Pcd 90AH0627
D-SUB BACKSHELL, 180DEG, DC, STEEL; Product Range:MIL-DTL-M85049 Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Steel Body RoHS Compliant: Yes

D-SUB BACKSHELL, 180DEG, DC, STEEL; Product Range:MIL-DTL-M85049 Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 90AH0627
Product Name D-Sub Backshell, 180Deg, Dc, Steel; Product Range Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details