Amphenol Corporation Strain Relief, Size 16/17, Alum; Connector Shell Size Amphenol Pcd M85049/47W16

Description
STRAIN RELIEF, SIZE 16/17, ALUM; Connector Shell Size:16, 17; Cable Diameter Max:15.6mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:MIL-DTL-38999 Series I & II Circular Connectors
Description
STRAIN RELIEF, SIZE 16/17, ALUM; Connector Shell Size:16, 17; Cable Diameter Max:15.6mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:MIL-DTL-38999 Series I & II Circular Connectors

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, Size 16/17, Alum; Connector Shell Size Amphenol Pcd - 91AH3729 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Size 16/17, Alum; Connector Shell Size Amphenol Pcd
91AH3729
Strain Relief, Size 16/17, Alum; Connector Shell Size Amphenol Pcd 91AH3729
STRAIN RELIEF, SIZE 16/17, ALUM; Connector Shell Size:16, 17; Cable Diameter Max:15.6mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:MIL-DTL-38999 Series I & II Circular Connectors

STRAIN RELIEF, SIZE 16/17, ALUM; Connector Shell Size:16, 17; Cable Diameter Max:15.6mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:MIL-DTL-38999 Series I & II Circular Connectors

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 91AH3729
Product Name Strain Relief, Size 16/17, Alum; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Straight; 13 to 26 mm; PG; PG36;13 mm; 47 mm; Polyamide 6; Neoprene - 70075267 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.850 inch (47 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825130 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8858 inch (22.5 mm)
View Details