Amphenol Corporation Strain Relief, Size 37/20, Aluminium; Connector Shell Size Amphenol Pcd M85049/47-20N

Description
STRAIN RELIEF, SIZE 37/20, ALUMINIUM; Connector Shell Size:37 / 20; Cable Diameter Max:21.11mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series I & II; For Use With:Circular Connectors - Nickel RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, SIZE 37/20, ALUMINIUM; Connector Shell Size:37 / 20; Cable Diameter Max:21.11mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series I & II; For Use With:Circular Connectors - Nickel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, Size 37/20, Aluminium; Connector Shell Size Amphenol Pcd - 07P3703 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Size 37/20, Aluminium; Connector Shell Size Amphenol Pcd
07P3703
Strain Relief, Size 37/20, Aluminium; Connector Shell Size Amphenol Pcd 07P3703
STRAIN RELIEF, SIZE 37/20, ALUMINIUM; Connector Shell Size:37 / 20; Cable Diameter Max:21.11mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series I & II; For Use With:Circular Connectors - Nickel RoHS Compliant: Yes

STRAIN RELIEF, SIZE 37/20, ALUMINIUM; Connector Shell Size:37 / 20; Cable Diameter Max:21.11mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series I & II; For Use With:Circular Connectors - Nickel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 07P3703
Product Name Strain Relief, Size 37/20, Aluminium; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 50 x 1.5; 60 mm; 67 mm; 50 mm; Polyamide 6; Neoprene - 70074552 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.969 inch (50 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Connector Strain Relief - 5745172-1 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Liquid Tight Strain Relief with Dome Nut - 85820470 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.709 to 0.984 inch (18 to 25 mm)
View Details