Amphenol Corporation Cable Clamp, 16, 16S, Aluminium Alloy; Connector Shell Size Amphenol Pcd M85049/41-8A

Description
CABLE CLAMP, 16, 16S, ALUMINIUM ALLOY; Connector Shell Size:16, 16S; Cable Diameter Max:14.3mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:Circular Connectors RoHS Compliant: No
Description
CABLE CLAMP, 16, 16S, ALUMINIUM ALLOY; Connector Shell Size:16, 16S; Cable Diameter Max:14.3mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:Circular Connectors RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, 16, 16S, Aluminium Alloy; Connector Shell Size Amphenol Pcd - 44Y1674 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 16, 16S, Aluminium Alloy; Connector Shell Size Amphenol Pcd
44Y1674
Cable Clamp, 16, 16S, Aluminium Alloy; Connector Shell Size Amphenol Pcd 44Y1674
CABLE CLAMP, 16, 16S, ALUMINIUM ALLOY; Connector Shell Size:16, 16S; Cable Diameter Max:14.3mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:Circular Connectors RoHS Compliant: No

CABLE CLAMP, 16, 16S, ALUMINIUM ALLOY; Connector Shell Size:16, 16S; Cable Diameter Max:14.3mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:Circular Connectors RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 44Y1674
Product Name Cable Clamp, 16, 16S, Aluminium Alloy; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Cord Grip; 14 to 25 mm; NPT; 1 in.; 18 mm; 33.3 mm; Polyamide 6; Neoprene - 70074405 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 1.311 inch (33.3 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820660 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.354 to 0.630 inch (9 to 16 mm)
View Details