Olive Drab Connector Cable Clamp 21, G
38999 SIII/IV Backshell Strain Relief
38999S3 C/C RANG CAD OD
CIRCULAR STRAIN RELIEF, SIZE 21 ALUMINIUM; Connector Shell Size:21; Cable Diameter Max:17.73mm; Strain Relief Material:Aluminium; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors, Olive Drab Cadmium RoHS Compliant: No
38999S3 C/C RANG CAD OD ROHS COMPLIANT: NO
Strain Relief 90deg SL OD Cad Sz21
| DigiKey | Heilind Electronics, Inc. | PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | CDM Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | APM85049/39S21W-ND | M85049/39S21W | Amphenol PCD M85049/39S21W | M85049/39S21W | 03P3218 | 40X8480 | M85049/39S21W |
| Product Name | Backshells and Cable Clamps | Connectors Circular, Industrial - Metal, Backshells | Connector Backshell | Circular Strain Relief, Size 21 Aluminium; Connector Shell Size Amphenol Pcd | 38999S3 C/c Rang Cad Od Rohs Compliant Amphenol Pcd | Connectors; Circular; Backshells | |
| Geometry | Right Angle; 90° |