Amphenol Corporation Circular Strain Relief, Size 21 Aluminium; Connector Shell Size Amphenol Pcd M85049/39S21A

Description
CIRCULAR STRAIN RELIEF, SIZE 21 ALUMINIUM; Connector Shell Size:21; Cable Diameter Max:17.73mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors, Black RoHS Compliant: Yes
Datasheet
Description
CIRCULAR STRAIN RELIEF, SIZE 21 ALUMINIUM; Connector Shell Size:21; Cable Diameter Max:17.73mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors, Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 21 Aluminium; Connector Shell Size Amphenol Pcd - 03P3216 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 21 Aluminium; Connector Shell Size Amphenol Pcd
03P3216
Circular Strain Relief, Size 21 Aluminium; Connector Shell Size Amphenol Pcd 03P3216
CIRCULAR STRAIN RELIEF, SIZE 21 ALUMINIUM; Connector Shell Size:21; Cable Diameter Max:17.73mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors, Black RoHS Compliant: Yes

CIRCULAR STRAIN RELIEF, SIZE 21 ALUMINIUM; Connector Shell Size:21; Cable Diameter Max:17.73mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors, Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03P3216
Product Name Circular Strain Relief, Size 21 Aluminium; Connector Shell Size Amphenol Pcd
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products