Amphenol Corporation Circular Strain Relief, Size 11 Aluminium; Connector Shell Size Amphenol Pcd M85049/39S11N

Description
CIRCULAR STRAIN RELIEF, SIZE 11 ALUMINIUM; Connector Shell Size:11; Cable Diameter Max:5.94mm; Strain Relief Material:Aluminium; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors, Nickel RoHS Compliant: Yes
Description
CIRCULAR STRAIN RELIEF, SIZE 11 ALUMINIUM; Connector Shell Size:11; Cable Diameter Max:5.94mm; Strain Relief Material:Aluminium; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors, Nickel RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 11 Aluminium; Connector Shell Size Amphenol Pcd - 03P3202 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 11 Aluminium; Connector Shell Size Amphenol Pcd
03P3202
Circular Strain Relief, Size 11 Aluminium; Connector Shell Size Amphenol Pcd 03P3202
CIRCULAR STRAIN RELIEF, SIZE 11 ALUMINIUM; Connector Shell Size:11; Cable Diameter Max:5.94mm; Strain Relief Material:Aluminium; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors, Nickel RoHS Compliant: Yes

CIRCULAR STRAIN RELIEF, SIZE 11 ALUMINIUM; Connector Shell Size:11; Cable Diameter Max:5.94mm; Strain Relief Material:Aluminium; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors, Nickel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 03P3202
Product Name Circular Strain Relief, Size 11 Aluminium; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Multi Cable Liquid Tight Strain Relief - 85826210 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.35 inch (34.3 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Cord Grip; 1.5 to 6 mm; NPT; 3/8 in.; 11 mm; 17.1 mm; Polyamide 6; Neoprene - 70074444 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.673 inch (17.1 mm)
View Details