Amphenol Corporation Circular Strain Relief, Size 25 Aluminium; Connector Shell Size Amphenol Pcd M85049/39-25A

Description
CIRCULAR STRAIN RELIEF, SIZE 25 ALUMINIUM; Connector Shell Size:25; Cable Diameter Max:21.67mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors; Cable Exit Angle:90° RoHS Compliant: Yes
Description
CIRCULAR STRAIN RELIEF, SIZE 25 ALUMINIUM; Connector Shell Size:25; Cable Diameter Max:21.67mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors; Cable Exit Angle:90° RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Strain Relief, Size 25 Aluminium, part number 03P3249, is designed for use with circular connectors, specifically within the MIL-DTL-38999 Series III and IV. It accommodates a maximum cable diameter of 21.67 mm and features a 90° cable exit angle. The strain relief is constructed from aluminum, providing a lightweight solution for cable management. This product is RoHS compliant, ensuring it meets environmental standards. It is suitable for applications where environmental protection is not a primary concern, making it a cost-effective option for engineers looking to manage cable strain effectively.

Datasheet Summary
Powered by GS/AI

The Circular Strain Relief, Size 25 Aluminium, part number 03P3249, is designed for use with circular connectors, specifically within the MIL-DTL-38999 Series III and IV. It accommodates a maximum cable diameter of 21.67 mm and features a 90° cable exit angle. The strain relief is constructed from aluminum, providing a lightweight solution for cable management. This product is RoHS compliant, ensuring it meets environmental standards. It is suitable for applications where environmental protection is not a primary concern, making it a cost-effective option for engineers looking to manage cable strain effectively.

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 25 Aluminium; Connector Shell Size Amphenol Pcd - 03P3249 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 25 Aluminium; Connector Shell Size Amphenol Pcd
03P3249
Circular Strain Relief, Size 25 Aluminium; Connector Shell Size Amphenol Pcd 03P3249
CIRCULAR STRAIN RELIEF, SIZE 25 ALUMINIUM; Connector Shell Size:25; Cable Diameter Max:21.67mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors; Cable Exit Angle:90° RoHS Compliant: Yes

CIRCULAR STRAIN RELIEF, SIZE 25 ALUMINIUM; Connector Shell Size:25; Cable Diameter Max:21.67mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors; Cable Exit Angle:90° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 03P3249
Product Name Circular Strain Relief, Size 25 Aluminium; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Straight; 3.5 to 10 mm; PG; PG11; 8 mm; 18.6 mm; Polyamide 6; Neoprene - 70075256 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.732 inch (18.6 mm)
View Details
Connector Strain Relief - 2-323932-2 - TE Connectivity
Specs
Material Brass, Copper
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822570 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.709 to 0.984 inch (18 to 25 mm)
View Details