Amphenol Corporation Circular Strain Relief, Size 19 Aluminium; Connector Shell Size Amphenol Pcd M85049/39-19W

Description
CIRCULAR STRAIN RELIEF, SIZE 19 ALUMINIUM; Connector Shell Size:19; Cable Diameter Max:16.1mm; Strain Relief Material:Aluminium; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors; Cable Exit Angle:90° RoHS Compliant: No
Description
CIRCULAR STRAIN RELIEF, SIZE 19 ALUMINIUM; Connector Shell Size:19; Cable Diameter Max:16.1mm; Strain Relief Material:Aluminium; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors; Cable Exit Angle:90° RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 19 Aluminium; Connector Shell Size Amphenol Pcd - 03P3242 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 19 Aluminium; Connector Shell Size Amphenol Pcd
03P3242
Circular Strain Relief, Size 19 Aluminium; Connector Shell Size Amphenol Pcd 03P3242
CIRCULAR STRAIN RELIEF, SIZE 19 ALUMINIUM; Connector Shell Size:19; Cable Diameter Max:16.1mm; Strain Relief Material:Aluminium; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors; Cable Exit Angle:90° RoHS Compliant: No

CIRCULAR STRAIN RELIEF, SIZE 19 ALUMINIUM; Connector Shell Size:19; Cable Diameter Max:16.1mm; Strain Relief Material:Aluminium; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors; Cable Exit Angle:90° RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 03P3242
Product Name Circular Strain Relief, Size 19 Aluminium; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; 2.5 mm to 8 mm; Polyamide 6; Neoprene; NPT 3/8 in.; 38 mm; 19 mm - 70075269 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 2.500 to 0.315 inch (63.5 to 8 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 201848-5 - TE Connectivity
Specs
Material Stainless Steel
Length 3.76 inch (95.44 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
Multi Cable Liquid Tight Strain Relief - 85826010 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.6772 inch (17.2 mm)
View Details