Amphenol Corporation Circular Strain Relief, Size 11 Aluminium; Connector Shell Size Amphenol Pcd M85049/38S11N.

Description
CIRCULAR STRAIN RELIEF, SIZE 11 ALUMINIUM; Connector Shell Size:11; Cable Diameter Max:5.94mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:MIL-DTL-38999 Series III and IV Connectors RoHS Compliant: No
Datasheet
Description
CIRCULAR STRAIN RELIEF, SIZE 11 ALUMINIUM; Connector Shell Size:11; Cable Diameter Max:5.94mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:MIL-DTL-38999 Series III and IV Connectors RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 11 Aluminium; Connector Shell Size Amphenol Pcd - 29AC8647 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 11 Aluminium; Connector Shell Size Amphenol Pcd
29AC8647
Circular Strain Relief, Size 11 Aluminium; Connector Shell Size Amphenol Pcd 29AC8647
CIRCULAR STRAIN RELIEF, SIZE 11 ALUMINIUM; Connector Shell Size:11; Cable Diameter Max:5.94mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:MIL-DTL-38999 Series III and IV Connectors RoHS Compliant: No

CIRCULAR STRAIN RELIEF, SIZE 11 ALUMINIUM; Connector Shell Size:11; Cable Diameter Max:5.94mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:MIL-DTL-38999 Series III and IV Connectors RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 29AC8647
Product Name Circular Strain Relief, Size 11 Aluminium; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Strain Relief Liquid Tight Flex - 85820230 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.118 to 0.276 inch (3 to 7 mm)
View Details
Connector Strain Relief - 1-206138-0 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Gland, Cable; PG; 36; 50 mm; 65 mm; 47 mm; Brass; Neoprene; Nickel - 70074599 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 47.000 inch (1194 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details