Amphenol Corporation Circular Strain Relief, Size 9, Aluminium; Connector Shell Size Amphenol Pcd M85049/38-9W.

Description
CIRCULAR STRAIN RELIEF, SIZE 9, ALUMINIUM; Connector Shell Size:9; Cable Diameter Max:5.94mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:MIL-DTL-38999 Series III and IV Connectors RoHS Compliant: No
Datasheet
Description
CIRCULAR STRAIN RELIEF, SIZE 9, ALUMINIUM; Connector Shell Size:9; Cable Diameter Max:5.94mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:MIL-DTL-38999 Series III and IV Connectors RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 9, Aluminium; Connector Shell Size Amphenol Pcd - 27AC9799 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 9, Aluminium; Connector Shell Size Amphenol Pcd
27AC9799
Circular Strain Relief, Size 9, Aluminium; Connector Shell Size Amphenol Pcd 27AC9799
CIRCULAR STRAIN RELIEF, SIZE 9, ALUMINIUM; Connector Shell Size:9; Cable Diameter Max:5.94mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:MIL-DTL-38999 Series III and IV Connectors RoHS Compliant: No

CIRCULAR STRAIN RELIEF, SIZE 9, ALUMINIUM; Connector Shell Size:9; Cable Diameter Max:5.94mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:MIL-DTL-38999 Series III and IV Connectors RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27AC9799
Product Name Circular Strain Relief, Size 9, Aluminium; Connector Shell Size Amphenol Pcd
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - K237C8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details