38999 SIII/IV Backshell Strain Relief
38999S3 C/C STRT NI
Circular MIL Spec Strain Reliefs & Adapters ST BACKSHELL SZ 9 STRAIN RELIEF NICKEL Product overview: M85049/38-9N from Amphenol Pcd is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-M85049/38-9N can be used for catalog matching and distributor lookup.
Silver Connector Cable Clamp 9, A
CIRCULAR STRAIN RELIEF, SIZE 9, ALUMINIUM; Connector Shell Size:9; Cable Diameter Max:5.94mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors, Nickel RoHS Compliant: Yes
38999S3 C/C STRT NI ROHS COMPLIANT: YES
Strain Relief Strt Nickel Sz9
| Heilind Electronics, Inc. | Powell Electronics, Inc. | PEI-Genesis | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | CDM Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M85049/38-9N | M85049/38-9N | Amphenol PCD M85049/38-9N | 378-M85049/38-9N | APM85049/38-9N-ND | 03P3199 | 19X5903 | M85049/38-9N |
| Product Name | Connectors Mil-Qualified, Backshells | Connector Backshell | Electronic Connector | Backshells and Cable Clamps | Circular Strain Relief, Size 9, Aluminium; Connector Shell Size Amphenol Pcd | 38999S3 C/c Strt Ni Rohs Compliant Amphenol Pcd | Connectors; Circular; Backshells | |
| Geometry | Straight; 180° |