Amphenol PCD Electronic Connector M85049/38-25N

Description
Circular MIL Spec Strain Reliefs & Adapters ST BACKSHELL SZ 25 STRAIN RELIEF NICKEL Product overview: M85049/38-25N from Amphenol Pcd is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-M85049/38-25N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Circular MIL Spec Strain Reliefs & Adapters ST BACKSHELL SZ 25 STRAIN RELIEF NICKEL Product overview: M85049/38-25N from Amphenol Pcd is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-M85049/38-25N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
378-M85049/38-25N
Electronic Connector 378-M85049/38-25N
Circular MIL Spec Strain Reliefs & Adapters ST BACKSHELL SZ 25 STRAIN RELIEF NICKEL Product overview: M85049/38-25N from Amphenol Pcd is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-M85049/38-25N can be used for catalog matching and distributor lookup.

Circular MIL Spec Strain Reliefs & Adapters ST BACKSHELL SZ 25 STRAIN RELIEF NICKEL Product overview: M85049/38-25N from Amphenol Pcd is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-M85049/38-25N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - M85049/38-25N - 785145-M85049/38-25N - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - M85049/38-25N
785145-M85049/38-25N
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - M85049/38-25N 785145-M85049/38-25N
Manufacturer: Amphenol PCD Win Source Part Number: 785145-M85049/38-25N Series: Military, SAE AS85049 Type: Cable Clamp Color: Silver Features: Strain Relief Shielding: Unshielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Shell Size - Insert: 25, J Material: Aluminum Alloy Plating: Electroless Nickel Family Name: M85049 Cable Opening: 0.418" ~ 0.853" (10.62mm ~ 21.67mm) Diameter - Outside: 1.750" (44.45mm) Cable Exit: 180° Categories: Connectors, Interconnects Introduction Date: October 15, 2006 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol PCD
Win Source Part Number: 785145-M85049/38-25N
Series: Military, SAE AS85049
Type: Cable Clamp
Color: Silver
Features: Strain Relief
Shielding: Unshielded
For Use With/Related Products: MIL-DTL-38999 Series III, IV
Shell Size - Insert: 25, J
Material: Aluminum Alloy
Plating: Electroless Nickel
Family Name: M85049
Cable Opening: 0.418" ~ 0.853" (10.62mm ~ 21.67mm)
Diameter - Outside: 1.750" (44.45mm)
Cable Exit: 180°
Categories: Connectors, Interconnects
Introduction Date: October 15, 2006
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Connectors Mil-Qualified, Backshells - M85049/38-25N - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Backshells
M85049/38-25N
Connectors Mil-Qualified, Backshells M85049/38-25N
38999 SIII/IV Backshell Strain Relief

38999 SIII/IV Backshell Strain Relief

Buy Now
 - Amphenol PCD M85049/38-25N - PEI-Genesis
Philadelphia, PA, United States
38999S3 C/C STRT NI

38999S3 C/C STRT NI

Buy Now
Backshells and Cable Clamps - APM85049/38-25N-ND - DigiKey
Thief River Falls, MN, United States
Backshells and Cable Clamps
APM85049/38-25N-ND
Backshells and Cable Clamps APM85049/38-25N-ND
Silver Connector Cable Clamp 25, J

Silver Connector Cable Clamp 25, J

Buy Now Datasheet
Connectors; Circular; Backshells - M85049/38-25N - CDM Inc.
Turnersville, NJ, United States
Connectors; Circular; Backshells
M85049/38-25N
Connectors; Circular; Backshells M85049/38-25N
Strain Relief Strt Nickel Sz25

Strain Relief Strt Nickel Sz25

Buy Now
Backshells and Cable Clamps - M85049/38-25N - ODG (Origin Data Global)
Shenzhen, China
Backshells and Cable Clamps
M85049/38-25N
Backshells and Cable Clamps M85049/38-25N
CONN CABLE CLAMP SZ25 J SILVER

CONN CABLE CLAMP SZ25 J SILVER

Supplier's Site Datasheet
38999S3 C/c Strt Ni Rohs Compliant Amphenol Pcd - 43Y7068 - Newark, An Avnet Company
Chicago, IL, United States
38999S3 C/c Strt Ni Rohs Compliant Amphenol Pcd
43Y7068
38999S3 C/c Strt Ni Rohs Compliant Amphenol Pcd 43Y7068
38999S3 C/C STRT NI ROHS COMPLIANT: YES

38999S3 C/C STRT NI ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Heilind Electronics, Inc. PEI-Genesis DigiKey CDM Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 378-M85049/38-25N 785145-M85049/38-25N M85049/38-25N Amphenol PCD M85049/38-25N APM85049/38-25N-ND M85049/38-25N M85049/38-25N 43Y7068
Product Name Electronic Connector Circular Connectors - Circular Connectors - Backshells and Cable Clamps - M85049/38-25N Connectors Mil-Qualified, Backshells Backshells and Cable Clamps Connectors; Circular; Backshells Backshells and Cable Clamps 38999S3 C/c Strt Ni Rohs Compliant Amphenol Pcd
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details