38999S3 C/C STRT NI
Silver Connector Cable Clamp 15
Connector Accessory, Strain Relief, Aluminum Alloy, Product overview: M85049/38-15N from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-M85049/38-15N can be used for catalog matching and distributor lookup.
Strain Relief Strt Nickel Sz15
CIRCULAR STRAIN RELIEF CONNECTOR, SIZE 15, ALUMINIUM MATERIAL, SCREW STYLE CABLE CLAMP, CONNECTOR SHELL SIZE 15MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR STRAIN RELIEF, SIZE 15 ALUMINIUM; Connector Shell Size:15; Cable Diameter Max:11.61mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors, Nickel RoHS Compliant: Yes
| PEI-Genesis | DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | CDM Inc. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol PCD M85049/38-15N | APC1400-ND | M85049/38-15N | 363-M85049/38-15N | M85049/38-15N | 16005617 | 03P3181 |
| Product Name | Backshells and Cable Clamps | Connector Backshell | Electronic Connector | Connectors; Circular; Backshells | Connector/Terminal/Pin | Circular Strain Relief, Size 15 Aluminium; Connector Shell Size Amphenol Pcd | |
| Geometry | Straight; 180° |