Amphenol Corporation Straight Connector Backshell W/ Cable Clamp; Connector Shell Size Amphenol Pcd M85049/1821W03

Description
STRAIGHT CONNECTOR BACKSHELL W/ CABLE CLAMP; Connector Shell Size:21; Cable Diameter Max:9.53mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors - Environmental EMI / RFIRoHS Compliant: No
Datasheet
Description
STRAIGHT CONNECTOR BACKSHELL W/ CABLE CLAMP; Connector Shell Size:21; Cable Diameter Max:9.53mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors - Environmental EMI / RFIRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Connector Backshell W/ Cable Clamp; Connector Shell Size Amphenol Pcd - 04P4877 - Newark, An Avnet Company
Chicago, IL, United States
Straight Connector Backshell W/ Cable Clamp; Connector Shell Size Amphenol Pcd
04P4877
Straight Connector Backshell W/ Cable Clamp; Connector Shell Size Amphenol Pcd 04P4877
STRAIGHT CONNECTOR BACKSHELL W/ CABLE CLAMP; Connector Shell Size:21; Cable Diameter Max:9.53mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors - Environmental EMI / RFIRoHS Compliant: No

STRAIGHT CONNECTOR BACKSHELL W/ CABLE CLAMP; Connector Shell Size:21; Cable Diameter Max:9.53mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors - Environmental EMI / RFIRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 04P4877
Product Name Straight Connector Backshell W/ Cable Clamp; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822630 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.118 to 0.276 inch (3 to 7 mm)
View Details
Connector Strain Relief - 520433-1 - TE Connectivity
Specs
Material Copper
View Details
Gland, Cable; Polyamide 6; PG 36; 18 to32 mm; 47 mm; 65 mm; Neoprene; IP 68 - 70075266 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.850 inch (47 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details