Amphenol Canada Corp. M83513 micro d M83513/29-G02PP

Description
MICRO-D, 9 PLUG (PIN)
Request a Quote Datasheet
Description
MICRO-D, 9 PLUG (PIN)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
M83513 micro d
M83513/29-G02PP
M83513 micro d M83513/29-G02PP
MICRO-D, 9 PLUG (PIN)

MICRO-D, 9 PLUG (PIN)

Buy Now
Micro-D Sub Conn, Plug, 51Pos, Th; D Sub Connector Type Amphenol Canada - 23AJ5153 - Newark, An Avnet Company
Chicago, IL, United States
Micro-D Sub Conn, Plug, 51Pos, Th; D Sub Connector Type Amphenol Canada
23AJ5153
Micro-D Sub Conn, Plug, 51Pos, Th; D Sub Connector Type Amphenol Canada 23AJ5153
MICRO-D SUB CONN, PLUG, 51POS, TH; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MIL-DTL-83513 Series; No. of Contacts:51Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: No

MICRO-D SUB CONN, PLUG, 51POS, TH; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MIL-DTL-83513 Series; No. of Contacts:51Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M83513/29-G02PP 23AJ5153
Product Name M83513 micro d Micro-D Sub Conn, Plug, 51Pos, Th; D Sub Connector Type Amphenol Canada
Connector Type Micro Connector and Nano Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details