Amphenol Canada Corp. M83513 micro d M83513/13-B02CW

Description
MICRO-D, 9 PLUG (PIN)
Request a Quote Datasheet
Description
MICRO-D, 9 PLUG (PIN)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
M83513 micro d
M83513/13-B02CW
M83513 micro d M83513/13-B02CW
MICRO-D, 9 PLUG (PIN)

MICRO-D, 9 PLUG (PIN)

Buy Now
Micro-D Sub Conn, R/a Rcpt, 15Pos, Th; D Sub Connector Type Amphenol Canada - 23AJ5137 - Newark, An Avnet Company
Chicago, IL, United States
Micro-D Sub Conn, R/a Rcpt, 15Pos, Th; D Sub Connector Type Amphenol Canada
23AJ5137
Micro-D Sub Conn, R/a Rcpt, 15Pos, Th; D Sub Connector Type Amphenol Canada 23AJ5137
MICRO-D SUB CONN, R/A RCPT, 15POS, TH; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MIL-DTL-83513 Series; No. of Contacts:15Contacts; D Sub Shell Size:-; Contact Termination Type:Solder

MICRO-D SUB CONN, R/A RCPT, 15POS, TH; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MIL-DTL-83513 Series; No. of Contacts:15Contacts; D Sub Shell Size:-; Contact Termination Type:Solder

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M83513/13-B02CW 23AJ5137
Product Name M83513 micro d Micro-D Sub Conn, R/a Rcpt, 15Pos, Th; D Sub Connector Type Amphenol Canada
Connector Type Micro Connector and Nano Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Powerpole ® 15-45 Finger Proof Housings Blue - 1327G8FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Circular Connector Accessories - 1124-BPZ.0D.200.SCN-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details