Amphenol Canada Corp. D-Sub Cables M83513/04-C03C

Description
CABLE ASSY D-TYPE 21POS UNSHLD
Request a Quote Datasheet
Description
CABLE ASSY D-TYPE 21POS UNSHLD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Cables - 4305-M83513/04-C03C-ND - DigiKey
Thief River Falls, MN, United States
CABLE ASSY D-TYPE 21POS UNSHLD

CABLE ASSY D-TYPE 21POS UNSHLD

Buy Now Datasheet
Cable Assy, Micro D Rcpt-Free End, 18; Connector To Connector Amphenol Canada - 23AJ5113 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Micro D Rcpt-Free End, 18; Connector To Connector Amphenol Canada
23AJ5113
Cable Assy, Micro D Rcpt-Free End, 18; Connector To Connector Amphenol Canada 23AJ5113
CABLE ASSY, MICRO D RCPT-FREE END, 18"; Connector to Connector:Micro-D Receptacle to Free End; No. of Positions:21Position s; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:- RoHS Compliant: No

CABLE ASSY, MICRO D RCPT-FREE END, 18"; Connector to Connector:Micro-D Receptacle to Free End; No. of Positions:21Positions; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 4305-M83513/04-C03C-ND 23AJ5113
Product Name D-Sub Cables Cable Assy, Micro D Rcpt-Free End, 18; Connector To Connector Amphenol Canada
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023330 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details