Amphenol Corporation Ground Stud Module, Socket, 20Pos, 5A; No. Of Contacts Amphenol Pcd M81714/63-22F

Description
GROUND STUD MODULE, SOCKET, 20POS, 5A; No. of Contacts:20Contacts; Module Body Material:PEI (Polyetherimide) Body; Contact Gender:Socket; Contact Size:22; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Description
GROUND STUD MODULE, SOCKET, 20POS, 5A; No. of Contacts:20Contacts; Module Body Material:PEI (Polyetherimide) Body; Contact Gender:Socket; Contact Size:22; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ground Stud Module, Socket, 20Pos, 5A; No. Of Contacts Amphenol Pcd - 56W1511 - Newark, An Avnet Company
Chicago, IL, United States
Ground Stud Module, Socket, 20Pos, 5A; No. Of Contacts Amphenol Pcd
56W1511
Ground Stud Module, Socket, 20Pos, 5A; No. Of Contacts Amphenol Pcd 56W1511
GROUND STUD MODULE, SOCKET, 20POS, 5A; No. of Contacts:20Contacts; Module Body Material:PEI (Polyetherimide) Body; Contact Gender:Socket; Contact Size:22; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

GROUND STUD MODULE, SOCKET, 20POS, 5A; No. of Contacts:20Contacts; Module Body Material:PEI (Polyetherimide) Body; Contact Gender:Socket; Contact Size:22; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56W1511
Product Name Ground Stud Module, Socket, 20Pos, 5A; No. Of Contacts Amphenol Pcd
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm SMZ Female Plug - 110863 - PIC Wire & Cable
Specs
Gender Female / Jack
View Details
D-Sub, D-Shaped Connector Adapters - 2262-A40829-001-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details