ELECTRONIC MODULE, 6POS, 13A; No. of Contacts:6 Contacts; Module Body Material:PEI (Polyetherimide) Body; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Current Rating:13A; Product Range:MIL-T-81714 Series II
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 91T7985 |
| Product Name | Electronic Module, 6Pos, 13A; No. Of Contacts Amphenol Pcd |
| Current Rating | 13.0 amps |