Amphenol Corporation Mil Spec Circular Connectors M55181/7-01

Description
Amphenol India M55181/7-01
Request a Quote Datasheet
Description
Amphenol India M55181/7-01
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mil Spec Circular Connectors - 271444 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mil Spec Circular Connectors
271444
Mil Spec Circular Connectors 271444
Amphenol India M55181/7-01

Amphenol India M55181/7-01

Supplier's Site
Connectors; Power; Medium Voltage - M55181/7-01 - CDM Inc.
Turnersville, NJ, United States
Connectors; Power; Medium Voltage
M55181/7-01
Connectors; Power; Medium Voltage M55181/7-01
CABLE MOUNT PLUG 18 PIN CONTACT

CABLE MOUNT PLUG 18 PIN CONTACT

Buy Now Datasheet
Mil Spec Cir Conn, Plug, Solder, 18Pos; Military Specification Amphenol Pcd - 56W1355 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, Solder, 18Pos; Military Specification Amphenol Pcd
56W1355
Mil Spec Cir Conn, Plug, Solder, 18Pos; Military Specification Amphenol Pcd 56W1355
MIL SPEC CIR CONN, PLUG, SOLDER, 18POS; Military Specification:MIL-DT L-55181; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:18Contacts; Circular Contact Type:Solder Pin; Coupling Style:Center-Lock RoHS Compliant: No

MIL SPEC CIR CONN, PLUG, SOLDER, 18POS; Military Specification:MIL-DTL-55181; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:18Contacts; Circular Contact Type:Solder Pin; Coupling Style:Center-Lock RoHS Compliant: No

Supplier's Site

Technical Specifications

  RS Components, Ltd. CDM Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 271444 M55181/7-01 56W1355
Product Name Mil Spec Circular Connectors Connectors; Power; Medium Voltage Mil Spec Cir Conn, Plug, Solder, 18Pos; Military Specification Amphenol Pcd
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Orange - 1327G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3331-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers