Amphenol Corporation Connectors Audio/Video, Audio Power Plugs & Jacks M55181/1-03

Description
MW01F(M)A17
Request a Quote Datasheet
Description
MW01F(M)A17
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Audio/Video, Audio Power Plugs & Jacks - M55181/1-03 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio/Video, Audio Power Plugs & Jacks
M55181/1-03
Connectors Audio/Video, Audio Power Plugs & Jacks M55181/1-03
MW01F(M)A17

MW01F(M)A17

Buy Now
Connectors; Power; Medium Voltage - M55181/1-03 - CDM Inc.
Turnersville, NJ, United States
Connectors; Power; Medium Voltage
M55181/1-03
Connectors; Power; Medium Voltage M55181/1-03
CABLE MOUNT PLUG 4 SOCKET CONTACT

CABLE MOUNT PLUG 4 SOCKET CONTACT

Buy Now Datasheet
Circular Conn, R/a Plug, 4Pos; Military Specification Amphenol Pcd - 56W1346 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, R/a Plug, 4Pos; Military Specification Amphenol Pcd
56W1346
Circular Conn, R/a Plug, 4Pos; Military Specification Amphenol Pcd 56W1346
CIRCULAR CONN, R/A PLUG, 4POS; Military Specification:MIL-DT L-55181; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Center-Lock; Insert Arrangement:- RoHS Compliant: No

CIRCULAR CONN, R/A PLUG, 4POS; Military Specification:MIL-DTL-55181; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Center-Lock; Insert Arrangement:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. CDM Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M55181/1-03 M55181/1-03 56W1346
Product Name Connectors Audio/Video, Audio Power Plugs & Jacks Connectors; Power; Medium Voltage Circular Conn, R/a Plug, 4Pos; Military Specification Amphenol Pcd
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221T12F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting 12
View Details
SIM Card Connector 8 Pin Push Type Yellow Button Plastic body CT - ET-SIM8PPT-PB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details
DIN 41612 - 39-XC5C-9622-1-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers