Amphenol Corporation RF and Wireless - Attenuators M3933/30-10N

Description
RF ATTENUATOR 4.5DB 50OHM SMA
Description
RF ATTENUATOR 4.5DB 50OHM SMA

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Attenuators - M3933/30-10N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - Attenuators
M3933/30-10N
RF and Wireless - Attenuators M3933/30-10N
RF ATTENUATOR 4.5DB 50OHM SMA

RF ATTENUATOR 4.5DB 50OHM SMA

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number M3933/30-10N
Product Name RF and Wireless - Attenuators
Unlock Full Specs
to access all available technical data

Similar Products

10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer - AWMF-0146 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
RF Transceiver ICs - 448-CY8C4128LQI-BL573TTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Telecom - SI32282-A-FM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 56-VFQFN Exposed Pad
View Details