Amphenol Corporation RF and Wireless - Attenuators M3933/25-16S

Description
RF ATTENUATOR 16DB 50OHM SMA
Description
RF ATTENUATOR 16DB 50OHM SMA

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Attenuators - M3933/25-16S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - Attenuators
M3933/25-16S
RF and Wireless - Attenuators M3933/25-16S
RF ATTENUATOR 16DB 50OHM SMA

RF ATTENUATOR 16DB 50OHM SMA

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number M3933/25-16S
Product Name RF and Wireless - Attenuators
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - CMD305P3 - ODG (Origin Data Global)
Specs
Technology General Purpose
Supply Voltage Other; 3V ~ 5.25V
Package Type 16-VFQFN Exposed Pad
View Details
RF Receivers - TDA5204-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Receiver
Operating Frequency 385 to 406 MHz
Bias Current 4.6 mA
View Details
Interface - Drivers, Receivers, Transceivers - 54S138DM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - 863-SI47902A2GE1AMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 240 MHz
View Details