SV Microwave, Inc. Attenuators M3933/25-04S

Description
RF Attenuators 4dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 4dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - SVM3933/25-04S-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 4dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 4dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuators - M3933/25-04S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
M3933/25-04S
Attenuators M3933/25-04S
RF Attenuators 4dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 4dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number SVM3933/25-04S-ND M3933/25-04S
Product Name Attenuators Attenuators
Attenuation 4 dB 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342B-D09402-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Attenuator - Digitally Controlled - 1121480 - Richardson RFPD
Specs
Number of Bits 5
Frequency 0.1000 to 31 GHz
Insertion Loss 2.7 dB
View Details
ATN10-0067-2HV, GaAs MMIC DC to 67GHz Attenuator - ATN10-0067-2HV - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
Coaxial Attenuator 10W 8GHz - UIYCA10AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details